EN
  • EN
  • DE

74LVC16244ADGGR

Part No 74LVC16244ADGGR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 717334-74LVC16244ADGGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16244ADGGR CAD Model

Description

The Texas Instruments 74LVC16244ADGGR is a high-performance, 16-bit buffer and line driver designed to ensure robust signal integrity and drive capability in a variety of digital applications. This integrated circuit is part of the LVC family, which is characterized by low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs
  • Voltage Range: Operates at 2.7V to 3.6V, making it suitable for low-voltage applications and ensuring low power consumption.
  • Drive Capability: Capable of driving ±24mA at the outputs, allowing it to drive heavy loads or multiple devices.
  • Speed: Provides high-speed signal propagation with a typical propagation delay of 3.6ns, ensuring fast response times for critical applications.
  • Output Level: 3-State outputs that can be put in a high-impedance state, improving board-level signal management.
  • Package: Supplied in a TSSOP (Thin Shrink Small-Outline Package) with 48 pins, offering a space-saving solution.
  • RoHS Compliant: Meets environmental standards by being lead-free and RoHS compliant.

Applications

The 74LVC16244ADGGR is versatile and can be used in a wide range of applications. It is particularly well-suited for memory address driving and all forms of data buffering in computing and telecommunication systems. Its low-voltage operation and high drive capability also make it ideal for interfacing with microprocessors, microcontrollers, and FPGAs in mixed-voltage systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74LVC16244ADGGR is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in your products.

Ordering Information

The product is available under the part number 74LVC16244ADGGR. When ordering, it's important to consult the datasheet for detailed specifications and to ensure compatibility with your design requirements. For volume pricing and availability, contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3478 $51.4346
17+ $6.0290 $102.4930
26+ $5.8406 $151.8556
36+ $5.6522 $203.4792
46+ $5.4638 $251.3348
62+ $4.8986 $303.7132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess