EN
  • EN
  • DE

74LV573A

Part No 74LV573A
Manufacturer Texas Instruments
Catalog Hard To Find
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132628-74LV573A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV573A CAD Model

Description

Product Overview: 74LV573A Octal Transparent D-Type Latch from Texas Instruments

The 74LV573A is a high-performance, low-voltage CMOS octal transparent D-type latch with 3-state outputs, designed by the reputable semiconductor manufacturer Texas Instruments (TI). This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74LV573A is ideal for use in applications that require the capture and retention of data under a controlled set of conditions.

Key Features:

  • Logic Type: Octal Transparent D-type Latch
  • Operating Voltage: 2.0V to 5.5V, making it suitable for battery-operated and low-power systems.
  • High-Speed Performance: The 74LV573A is capable of operating at high speeds, with a typical shift frequency of 100 MHz at 5V.
  • 3-State Outputs: The outputs can be put in a high impedance state, allowing for bus-oriented applications.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring compatibility with various logic families.
  • Low Power Consumption: The device features a reduced power consumption, which is crucial for power-sensitive designs.

Applications:

The 74LV573A is a versatile component that can be integrated into a wide range of electronic systems. Some common applications include:

  • Memory address latching
  • Data storage and transfer
  • Interface between different systems or buses
  • Microprocessor or microcontroller extension
  • Industrial control systems

Quality and Reliability:

As with all Texas Instruments products, the 74LV573A is manufactured to high-quality standards, ensuring reliable performance in demanding conditions. The device is available in various packages, including the widely used SOIC, TSSOP, and TVSOP formats, providing flexibility for PCB design and space constraints.

For detailed technical specifications, application notes, and support resources, designers and engineers can visit the Texas Instruments website or consult the 74LV573A datasheet.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess