Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Maximum)
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX317
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212966-MAX317EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX317EPA CAD Model

Description

The MAX317EPA is a single-pole, single-throw (SPST) analog switch from Maxim Integrated, designed to provide precision and high performance in a variety of applications. This device is part of a family of low-voltage, CMOS analog ICs that offer excellent analog signal switching with high speed and low on-resistance.

Key Features

  • Low-Voltage Operation: The MAX317EPA operates from a single +4.5V to +30V supply, or from dual supplies of ±4.5V to ±20V, making it versatile for both single and dual supply applications.
  • Low On-Resistance: It features low on-resistance (R<sub>ON) of typically 35 ohms, which minimizes signal distortion and ensures a high-quality signal path.
  • Fast Switching: With fast switching times, t<sub>ON of typically 250ns and t<sub>OFF of typically 200ns, the MAX317EPA is suitable for applications requiring high-speed operation.
  • High Precision: The device exhibits very low charge injection, which makes it ideal for precision sample-and-hold circuits and other high-accuracy analog applications.
  • Single-Pole, Single-Throw (SPST): The simple configuration allows for straightforward implementation in designs requiring a single switching element.

Applications

The MAX317EPA is well-suited for a range of applications, including but not limited to:

  • Sample-and-Hold Circuits
  • Test Equipment
  • Communication Systems
  • Audio Signal Routing
  • Battery-Operated Equipment

Package and Quality

The MAX317EPA comes in an 8-pin DIP (Dual In-line Package) and is also available in a SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into various PCB (Printed Circuit Board) designs. Maxim Integrated ensures high-quality standards, and the MAX317EPA is designed to meet or exceed these, providing reliable performance in your electronic designs.

With its combination of low-voltage operation, precision switching, and high performance, the MAX317EPA from Maxim Integrated is an excellent choice for designers who require a reliable and efficient analog switch for their next project.

You May Also Be Interested in

Maxim Integrated
Serially Controlled, Low-Voltage, 8-Channel/Dual 4-Channel Multiplexers | IC MULTIPLEXER 8X1 20SSOP
Need more? Email Us
ECAD model for MAX349EAP
Maxim Integrated
Dual, 5Ω Analog Switches | IC SWITCH DUAL SPST 16DIP
Need more? Email Us
ECAD model for MAX4621CPE
Maxim Integrated
Low-Voltage, Phase-Reversal Analog Switch | IC SWITCH DUAL SPDT 8UMAX
Lowest to $12.2666
ECAD model for MAX4528EUA
Fairchild/ON Semiconductor
8-Channel Analog Multiplexer . Dual 4-Channel Analog Multiplexer . Triple 2-Channel Analog Multiplexer
Need more? Email Us
ECAD model for MM74HC4051SJ
Analog Devices Inc.
High Voltage Latch-Up Proof, Triple/Quad SPDT Switches
Lowest to $6.2214
ECAD model for ADG5433WBRUZ
Analog Devices Inc.
9.5 ohm RON, 16-Channel, Differential 8-Channel, ±15 V/+12 V/±5 V iCMOS Multiplexers | IC MULTIPLEXER 8X1 28TSSOP
Lowest to $25.1137
ECAD model for ADG1407BRUZ
Renesas Electronics America
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches | IC SWITCH DUAL SPST SOT23-8
Need more? Email Us
ECAD model for ISL5120IH-T
Maxim Integrated
Precision, Quad, SPDT, CMOS Analog Switch | IC SWITCH QUAD SPDT 20TSSOP
Lowest to $8.7503
ECAD model for MAX333AEUP
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention