Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1132573-74LV244A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV244A CAD Model

Description

The 74LV244A is a high-performance, low-voltage Octal Buffer/Line Driver with 3-state outputs, designed by the renowned semiconductor manufacturer Texas Instruments. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL-level logic while offering the benefits of CMOS technology, such as reduced power consumption and increased speed.

Key Features

  • Operating Voltage: The device operates at a voltage range of 2.0V to 5.5V, making it versatile for various low-voltage applications.
  • High Drive: With the capability to drive up to 15 LSTTL loads, the 74LV244A is suitable for driving heavy loads with ease.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can be connected to a common bus line, allowing for bus-oriented applications.
  • Speed: The device offers a typical propagation delay of only 3.9ns, providing high-speed operation that is critical in modern digital systems.
  • Low Power Consumption: It features a low power consumption characteristic of CMOS devices, with a typical ICC of only 8μA.

Applications

The 74LV244A is ideal for a wide range of applications, including:

  • Buffering and driving bus lines in computing and telecommunication systems.
  • Interfacing with high-speed ADCs, DACs, and other digital logic circuits.
  • Serving as a memory address driver, clock driver, or bus-oriented transmitter/receiver.

Quality and Reliability

Texas Instruments ensures that the 74LV244A meets the highest quality and reliability standards. The device is available in various packages, including SOIC, SSOP, TSSOP, and TVSOP, providing flexibility for different PCB layouts and space requirements.

Support and Resources

For further information, Texas Instruments provides detailed datasheets, application notes, and design resources to facilitate the integration of the 74LV244A into your projects. Customers can also access TI's extensive technical support network for any additional assistance required.

You May Also Be Interested in

Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention