EN
  • EN
  • DE

74LV132APWR

Part No 74LV132APWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0310+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 751525-74LV132APWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV132APWR CAD Model

Description

Product Overview: 74LV132APWR by Texas Instruments

The 74LV132APWR is a high-performance, low-voltage Schmitt-trigger quadruple NAND gate IC, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit is part of TI's 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74LV132APWR is specifically engineered to address the needs of applications requiring fast and reliable logic operations with the added benefit of Schmitt-trigger inputs to provide noise immunity and stable output switching.

Key Features:

  • Voltage Range: The device operates at a nominal voltage of 3.3V, with an acceptable range from 2V to 3.6V, making it suitable for low-voltage applications and battery-operated devices.
  • Schmitt-Trigger Action: The Schmitt-trigger inputs allow for a hysteresis effect that enhances noise immunity and prevents false triggering from noisy input signals, ensuring stable and precise logic operations.
  • High-Speed Operation: The 74LV132APWR is capable of fast switching, with a typical propagation delay time of only 8ns, facilitating quick response times in critical applications.
  • Low Power Consumption: It has a low power dissipation, making it an energy-efficient choice for portable and power-sensitive designs.
  • Output Drive Capability: The device can drive up to 5 mA at the output, allowing it to interface with a variety of other digital components.
  • Package: The 74LV132APWR is available in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications and ensures a small footprint on printed circuit boards.

Applications:

The 74LV132APWR is versatile and can be used in a wide array of electronic systems. Its applications include, but are not limited to:

  • Waveform shaping
  • Signal processing
  • Glitch removal
  • Timing circuits
  • Interface circuitry

With its robust performance and Texas Instruments' reputation for reliability, the 74LV132APWR is an excellent choice for designers looking to incorporate a dependable NAND gate logic solution into their electronic systems. Its combination of low-voltage operation, high-speed performance, and noise immunity makes it an ideal component for modern digital applications.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3511 $50.2665
37+ $2.7497 $101.7389
57+ $2.6637 $151.8309
78+ $2.5778 $201.0684
101+ $2.4919 $251.6819
135+ $2.2341 $301.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess