Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132461-74LS21
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74LS21 CAD Model

Description

The 74LS21 is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in digital systems. This particular chip belongs to the 74LS series, which is a family of logic gates that operate with low power consumption and high speed. The 74LS21 features two independent 4-input positive AND gates, making it a versatile component for a wide range of digital applications.

Key Features:

  • Logic Type: Dual 4-Input AND Gate
  • Supply Voltage: Typically 5V
  • Operating Temperature: 0°C to 70°C
  • Package: Available in various packages including PDIP, GDIP, PDSO, and SOP
  • Propagation Delay Time: Fast propagation delay, typically around 15ns at 5V
  • Power Consumption: Low power characteristics of the 74LS series

The 74LS21 is designed for use in systems where high-speed AND logic operations are required. Each gate has four inputs, which allows for complex gating functions to be implemented without using multiple two-input gates. This can help to simplify circuit design and reduce the overall component count.

One of the primary advantages of the 74LS21 is its fast propagation delay, which ensures that logic signals are processed quickly, making it suitable for high-speed computing and signal processing applications. Additionally, the low power consumption of the LS (Low-power Schottky) technology minimizes heat generation and power drain in electronic devices.

Whether you are designing consumer electronics, communication systems, or complex computing machinery, the Texas Instruments 74LS21 can provide the logical operations necessary for your project. Its robustness and dependability are backed by Texas Instruments' reputation as a leading manufacturer of integrated circuits.

For detailed specifications, application notes, and more information, it is recommended to consult the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention