Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 300kHz ~ 500MHz
Phase Difference 20.54°
Insertion Loss (Max) 3dB
Return Loss (Min) 9.56dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 847392-ADT4-5WT+
Ultra Librarian 3D Model Ultra Librarian ADT4-5WT+ CAD Model

Description

The 847392-ADT4-5WT+ is a balun designed for RF and wireless applications.

  • Application: RF and Wireless
  • Frequency Range: 300kHz ~ 500MHz
  • Phase Difference: 20.54°
  • Insertion Loss: 3dB
  • Return Loss: 9.56dB
  • Mounting Type: Surface Mount
  • Package / Case: 6-SMD, Flat Leads
  • Product Status: Active
  • Series: Mini-Circuits
  • Standard Package: 900 pcs

You May Also Be Interested in

Mini-Circuits
1:2 MMIC TRANSFORMER, 5500 - 135
Lowest to $7.6128
ECAD model for MTX2-143+
M/A-Com Technology Solutions
E-Series RF 1:4 Flux Coupled Step-up Transformer 1 - 350 MHz
Lowest to $0.9411
ECAD model for MABA-007237-ETC410
Anaren
BALUN 300MHZ-1GHZ 50/100 0805 / RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)
Lowest to $1.1819
ECAD model for B0310J50100AHF
M/A-Com Technology Solutions
Surface mount | BALUN 5MHZ-200MHZ 75/75 6SMD GW
Lowest to $2.2682
ECAD model for MABA-009572-CF18A0
M/A-Com Technology Solutions
1:1 Transmission Line Transformer 4.5 - 3000MHz | BALUN 4.5MHZ-3GHZ 1:1 6SMD FLAT
Lowest to $0.5423
ECAD model for MABACT0059
TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1007
ECAD model for HHM1907B1
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 0.1 / RF Balun 150kHz ~ 350MHz 50 / 50Ohm 5-SMD Module
Lowest to $4.8285
ECAD model for TC1-6+
TDK Corporation
BALUN 2.3GHZ-3.8GHZ 50/100 0603
Lowest to $0.3603
ECAD model for HHM1711Q1
Anaren
BALUN 2.3GHZ-2.7GHZ 50/100 0404
Lowest to $0.4496
ECAD model for BD2327N50100AHF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6652 $68.3260
10+ $11.2125 $112.1250
16+ $10.8621 $173.7936
22+ $10.5118 $231.2596
28+ $10.1613 $284.5164
37+ $9.1102 $337.0774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,368 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention