Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer Texas Instruments
Win Source Part Number 165301-74LS113A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LS113A CAD Model

Description

The Texas Instruments 74LS113A is a dual Schmitt-trigger Schmidt-trigger-retriggerable one-shot multivibrator. It features two independent one-shots that can be triggered by rising or falling edges, and each one-shot can be retriggered while the output is still active. The 74LS113A is available in a 14-pin DIP package and is ideal for a variety of applications, including precision timing, pulse generation, and frequency division.

Features:

Two independent one-shots Schmitt-trigger inputs Retriggerable outputs Wide operating voltage range (4.75 V to 5.25 V) Low power consumption (typical supply current of 11 mA) High speed (typical pulse width of 10 ns) Applications:

Precision timing Pulse generation Frequency division Monostable multivibrators Astable multivibrators Bistable multivibrators Schmitt triggers Logic gates Description:

The 74LS113A is a dual one-shot multivibrator that generates a single pulse of a predetermined width in response to an input trigger. The one-shot is triggered when the input signal transitions from one state to the other. The output pulse width is determined by the value of an external resistor and capacitor.

The 74LS113A features two independent one-shots, each with its own trigger input and output. The trigger inputs are Schmitt triggers, which means that they have hysteresis and are immune to noise. The output pulses are active-high and can be retriggered while the output is still active.

The 74LS113A is a versatile device that can be used in a variety of applications. For example, it can be used to generate precise timing signals, such as the clock signal for a digital circuit. It can also be used to generate pulses of a predetermined width, such as the pulse that triggers a triac in a light dimmer circuit.

Here are some specific examples of how the 74LS113A can be used:

Precision timing: The 74LS113A can be used to generate precise timing signals for digital circuits, such as microprocessors and microcontrollers. For example, it can be used to generate the clock signal for a microprocessor or the timing signal for a serial communication protocol. Pulse generation: The 74LS113A can be used to generate pulses of a predetermined width. For example, it can be used to generate the pulse that triggers a triac in a light dimmer circuit or the pulse that drives a solenoid valve in a robotic arm. Frequency division: The 74LS113A can be used to divide the frequency of an input signal. For example, it can be used to divide the frequency of a crystal oscillator to generate a lower frequency clock signal. Monostable multivibrators: The 74LS113A can be used to create monostable multivibrators, which are circuits that generate a single pulse of a predetermined width in response to a trigger signal. Monostable multivibrators are used in a variety of applications, such as debouncing switches and generating timing signals. Astable multivibrators: The 74LS113A can be used to create astable multivibrators, which are circuits that generate a continuous train of pulses. Astable multivibrators are used in a variety of applications, such as generating clock signals and generating square waves. Bistable multivibrators: The 74LS113A can be used to create bistable multivibrators, which are circuits that have two stable states and can be switched between states by a trigger signal. Bistable multivibrators are used in a variety of applications, such as flip-flops and latches. Schmitt triggers: The 74LS113A can be used to create Schmitt triggers, which are circuits that have hysteresis and are immune to noise. Schmitt triggers are used in a variety of applications, such as cleaning up noisy signals and triggering digital circuits. Logic gates: The 74LS113A can be used to create logic gates, such as AND gates, OR gates, and NOT gates. Logic gates are used in a variety of digital circuits, such as microprocessors and microcontrollers. The 74LS113A is a versatile and easy-to-use device that can be used in a variety of applications. It is a good choice for designers who need a reliable and high-performance one-shot multivibrator.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 1BIT SC70-6
Lowest to $0.2187
ECAD model for CLVC1G374QDCKRQ1
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74LVT273DB,118
Texas Instruments
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Need more? Email Us
ECAD model for SN74ALS373DW
ON Semiconductor
IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Lowest to $9.6541
ECAD model for MC100EP52DG
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Need more? Email Us
ECAD model for 74AHCT574PW,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Need more? Email Us
ECAD model for 74AUP1G80GS,132
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Lowest to $0.1414
ECAD model for 74LVC1G175GS,132
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SO
Need more? Email Us
ECAD model for HEC4013BT,118
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74ABT374ADB,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6493 $58.4370
215+ $0.5328 $114.5520
330+ $0.5161 $170.3130
450+ $0.4995 $224.7750
580+ $0.4828 $280.0240
780+ $0.4329 $337.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention