Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 45MHz
Max Propagation Delay @ V, Max CL 20ns @ 5V, 15pF
Trigger Type Negative Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Quiescent 6mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 165294-74LS10
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74LS10 CAD Model

Description

74LS10 Triple 3-Input NAND Gate

The 74LS10 is a triple 3-input NAND gate IC part of the 74LS logic family. Its robust performance and reliability make it an essential component in digital circuit design. This IC contains multiple 3-input NAND gates in a single package, which are ideal for constructing logical NAND operations.

  • Applications/Projects:
    • Digital logic designs
    • Data processing circuits
    • Signal inversion systems
    • Arithmetic logic units
    • Embedded systems
  • Features and Benefits:
    • TTL-compatible inputs for easy integration
    • Low power consumption
    • High noise immunity
    • Medium-speed operation ensuring reliable switching
    • Multi-voltage compatibility, enhancing its utility in various systems

With its standard 14-pin DIP configuration, the 74LS10 is suitable for breadboard and perf-board prototyping, serving as a convenient option for testing and deployment in digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHCT16374DGG
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ECAD model for CD74HC107MT
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ECAD model for CD74HC112PW
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ECAD model for 74AHC74PW-Q100J
Texas Instruments
20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74ABT16821DGGRG4
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for SN74LVC574AN
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for SN74LVTH162374DL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5423 $56.9415
255+ $0.4450 $113.4750
390+ $0.4311 $168.1290
540+ $0.4172 $225.2880
695+ $0.4033 $280.2935
930+ $0.3615 $336.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention