Product Overview: Texas Instruments 74LS04DBR
The Texas Instruments 74LS04DBR is a high-performance, hex inverter chip that belongs to the 7400 series of integrated circuits. This device is designed to deliver the precision and durability required for a wide range of digital logic applications. The 74LS04DBR contains six independent inverters, each capable of transforming a high-level input signal into a low-level output, and vice versa. This functionality is essential for generating inverted signals in digital circuits, which is a critical operation in many electronic devices.
Constructed with Low-Power Schottky (LPS) technology, the 74LS04DBR provides a perfect balance between speed and power consumption. The Schottky barrier diode at the input stage reduces the propagation delay time, making the 74LS04DBR an excellent choice for high-speed operations while maintaining lower power dissipation compared to traditional TTL devices.
Key Features:
- Logic Type: Hex Inverter
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature: 0°C to 70°C
- Packaging: Tape and Reel (DBR)
- Mounting Type: Surface Mount
- Technology: Low-Power Schottky (LPS)
- Propagation Delay: Fast propagation times for high-speed applications
The 74LS04DBR comes in a compact, surface-mount package which allows for efficient use of PCB space. This is particularly beneficial for modern electronic designs where space is at a premium. Additionally, the device's standard operating temperature range ensures reliable performance in a variety of environmental conditions.
Whether you're designing consumer electronics, communications equipment, or complex computing systems, the Texas Instruments 74LS04DBR provides the reliability and performance needed for your digital logic solutions. Its high-speed inverting capabilities make it an indispensable component for designers looking to optimize their circuits for speed and power efficiency.
For detailed specifications, application notes, and additional resources, please refer to the Texas Instruments official website or contact your local authorized distributor.