EN
  • EN
  • DE

74LC373A

Part No 74LC373A
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040456-74LC373A
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LC373A CAD Model

Description

The 74LC373A from Texas Instruments is a high-performance, CMOS octal transparent D-type latch designed to provide storage and interface capability for bus-oriented systems. With its transparent latches, it can be used to store information that is available on the input pins when the latch-enable (LE) input is high. The information is retained when the LE is low, and the outputs are non-inverting from the inputs.

Key Features

  • Latch Type: D-Type Transparent Latch
  • Logic Family: LC
  • Number of Bits per Latch: 8
  • Output Type: 3-State
  • Propagation Delay Time: Fast access and minimization of propagation delay
  • Operating Temperature Range: -40°C to +85°C, suitable for various environments
  • Supply Voltage Range: 2 V to 3.6 V, compatible with TTL levels
  • Package: Available in various packages including PDIP, SOIC, and SSOP

Applications

The 74LC373A is ideal for a wide range of applications, including:

  • Bus-oriented systems
  • Memory address latching
  • Data storage and transfer
  • Microprocessor or microcontroller interface
  • Buffer memory address registers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74LC373A is no exception, undergoing rigorous testing to ensure it meets the industry standards for reliability and performance. This makes it a trusted choice for critical applications where dependability is paramount.

Technical Support and Resources

For technical support and additional resources, including datasheets, application notes, and design resources, customers can visit the Texas Instruments website or contact their customer service team.

Note: It is important to consult the datasheet for the 74LC373A for complete technical specifications and to ensure that the product meets the specific requirements of your application.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess