EN
  • EN
  • DE

74HCT373DWR

Part No 74HCT373DWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815927-74HCT373DWR
Ultra Librarian 3D Model Ultra Librarian 74HCT373DWR CAD Model

Description

Product Overview: Texas Instruments 74HCT373DWR

The Texas Instruments 74HCT373DWR is a high-performance integrated circuit that belongs to the 74HCT family, known for its compatibility with CMOS technology while maintaining TTL logic levels. This particular device is an octal transparent D-type latch with 3-state outputs, designed to provide high-capacity data storage and transfer in a wide range of digital applications.

Key Features

  • Logic Type: The 74HCT373DWR is an octal D-type transparent latch which means it has eight latches in one package, providing efficient use of board space.
  • Output Type: It features 3-state outputs, which allow for connection to a common bus, facilitating data transfer without interference.
  • Operating Voltage: This device operates at a standard 5V power supply, making it compatible with many other TTL logic devices.
  • High-Speed Performance: The 74HCT373DWR offers fast propagation delays and high clock data input rates, ensuring quick response times for critical applications.
  • Package Type: It comes in a wide-body SOIC package (suffix DW), which is ideal for automated surface-mount assembly processes.

Applications

The 74HCT373DWR is suitable for a diverse range of applications that require data storage or buffering. Its common uses include:

  • Temporary data storage
  • Data multiplexing
  • Memory address latching
  • Control systems
  • Microprocessor or microcontroller interface

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74HCT373DWR is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding conditions. This device is RoHS compliant, reflecting TI's dedication to environmental sustainability.

The 74HCT373DWR from Texas Instruments is a versatile, high-quality component that offers designers the speed and functionality needed for efficient digital systems. Its robust design and advanced technology make it an excellent choice for any application requiring reliable data latching with 3-state output capability.

You May Also Be Interested in

Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7394 $52.0486
45+ $2.2478 $101.1510
69+ $2.1775 $150.2475
95+ $2.1073 $200.1935
123+ $2.0370 $250.5510
165+ $1.8263 $301.3395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess