The 74HCT245NSR is a high-performance, octal bus transceiver from Texas Instruments, designed with silicon-gate CMOS technology. It is part of the 74HCT series, which is known for its compatibility with TTL (Transistor-Transistor Logic) while offering the low power consumption and high noise immunity inherent to CMOS technology. This particular IC is ideal for asynchronous communication between data buses and is widely used in computing, telecommunications, and industrial applications.
Key Features
- Logic Type: Octal Bus Transceiver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with 5V systems
- Logic Level: TTL
- Output Current: High-level output current of -6 mA and low-level output current of 6 mA
- Pin Configuration: Comes in a standard 20-pin SOP package
- Data Flow Direction: Bi-directional, controlled by direction pins
- Output Type: 3-State, allowing for the connection of multiple outputs to a common bus without interference
Product Advantages
The 74HCT245NSR is designed for asynchronous communication between two buses of data. With its robust design, it can drive heavy loads while maintaining signal integrity. The 3-state outputs ensure that multiple devices can be connected to a data bus without the risk of data corruption caused by signal contention. The device's bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing board space requirements.
Applications
- Data communication systems
- Bus interface and bus arbitration
- Microprocessor or microcontroller bus systems
- Memory buffering and data storage
- Peripheral driving
Environmental and Quality
The 74HCT245NSR is designed to meet the environmental standards of the industry, ensuring reliability and performance under varying conditions. It is compliant with RoHS directives, making it suitable for use in environmentally sensitive applications. Texas Instruments' commitment to quality ensures that each unit is rigorously tested and meets high standards for performance and dependability.