EN
  • EN
  • DE

74FCT162646ATPVCG4

Part No 74FCT162646ATPVCG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-Bit Registered Transceivers | IC TXRX NON-INVERT 5.5V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74FCT162646
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1131402-74FCT162646ATPVCG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT162646ATPVCG4 CAD Model

Description

Product Overview: 74FCT162646ATPVCG4

The 74FCT162646ATPVCG4 is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of high-speed digital systems. This IC is part of the FCT (Fast CMOS TTL-compatible) family, which is renowned for its fast switching speeds and low power consumption. The 74FCT162646ATPVCG4 is specifically crafted to function as a 16-bit transceiver featuring non-inverting 3-state bus-compatible outputs.

Key Features

  • High-Speed Operation: This transceiver is capable of operating at high speeds, which is essential for modern digital applications that require quick data transfer and processing.
  • Low Power Consumption: Despite its high-speed capabilities, the 74FCT162646ATPVCG4 maintains low power consumption, making it an energy-efficient choice for electronic systems.
  • Wide Bus Interface: With a 16-bit wide bus interface, this IC can handle a significant amount of data, providing an efficient data flow within the system.
  • Bi-Directional Data Flow: The transceiver allows for bi-directional data flow, which means it can both send and receive data, enhancing its versatility in various applications.
  • Non-Inverting Outputs: The outputs of this device are non-inverting, providing a direct correlation between input and output signals without any phase inversion.
  • 3-State Outputs: The 3-state outputs enable the IC to be disconnected from the bus, preventing data collisions and allowing for multiple devices to share the same bus.
  • Compatibility: This product is TTL-compatible, ensuring it can be easily integrated into existing systems that utilize TTL logic levels.

Applications

The 74FCT162646ATPVCG4 is suitable for a wide range of applications, particularly those that require high-speed data transfer and processing. These include:

  • Communication systems
  • Networking equipment
  • Computers and computer peripherals
  • Data storage devices
  • Signal processing units

With its robust design and advanced features, the 74FCT162646ATPVCG4 from Texas Instruments stands out as a reliable and efficient solution for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess