EN
  • EN
  • DE

74F181DC

Part No 74F181DC
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 164813-74F181DC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F181DC CAD Model

Description

Description:

The 74F181DC is a high-speed 4-bit Arithmetic Logic Unit (ALU) that performs all standard logic and arithmetic operations on two 4-bit words. It's designed for efficient data manipulation tasks and versatile in processing, making it ideal for both complex and routine computing functions.

Features and Benefits:

  • High-Speed: Fast operation for quick data processing and calculations.
  • Flexible Logic: Performs multiple logic operations, enhancing versatility.
  • Compatibility: Seamlessly integrates with other standard TTL devices.

Applications/Projects:

  • Digital Signal Processing (DSP)
  • Embedded System Projects
  • Mathematical Computation Units

Additional Details:

Widely used in educational and industrial applications due to its reliability and broad functional capabilities.

You May Also Be Interested in

Wurth Electronics Inc
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Need more? Email Us
Samsung
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess