EN
  • EN
  • DE

74CBTLV16211VRE4

Part No 74CBTLV16211VRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 24-BIT FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131216-74CBTLV16211VRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16211VRE4 CAD Model

Description

The 74CBTLV16211VRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the CBTLV (Controlled Buffer/Translator with Low Voltage) family and is specifically crafted to deliver efficient switching and signal routing for a variety of applications.

Key Features

  • Low Voltage Operations: The 74CBTLV16211VRE4 operates at a low voltage range, ensuring compatibility with modern low-voltage logic levels and reducing power consumption.
  • High Bandwidth: This product provides high bandwidth capabilities, allowing for fast signal propagation and minimal delay, which is essential for high-speed data communication and processing.
  • 16-Bit Bus Switch: The device features a 16-bit bus switch with high-speed backplane operations, making it suitable for data exchange in computing and telecommunication systems.
  • 5Ω Switch Connection: It offers a low on-state resistance of 5Ω, which contributes to the reduction of signal distortion and improves the overall integrity of the data being transmitted.

Applications

The 74CBTLV16211VRE4 is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data routing in servers and routers
  • Signal gating, data switching, and multiplexing in communication systems
  • Interface translation in mixed-voltage systems
  • Memory interleave functions in computer systems

Product Specifications

This product is available in a SSOP (Shrink Small Outline Package) and is characterized for operation from -40°C to 85°C. It provides low-voltage logic level translation and features a 5-volt tolerant input, which allows for interfacing with 5V logic without sustaining damage. The 74CBTLV16211VRE4 is designed with a bus-hold feature on the data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying PCB design.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74CBTLV16211VRE4 is no exception. It is built to meet or exceed industry standards for performance and longevity, ensuring that it can withstand the rigors of demanding environments and applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1319 $51.1656
58+ $1.7493 $101.4594
89+ $1.6946 $150.8194
122+ $1.6400 $200.0800
158+ $1.5853 $250.4774
212+ $1.4213 $301.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess