EN
  • EN
  • DE

74CBTD3861DGVRE4

Part No 74CBTD3861DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH WITH LEVEL SHIFTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131212-74CBTD3861DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTD3861DGVRE4 CAD Model

Description

The 74CBTD3861DGVRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to Texas Instruments' family of bus switches, which are known for providing efficient, low-power pathways for digital signals in electronic systems.

Key Features

  • Bus Switch Type: The 74CBTD3861DGVRE4 is a 10-bit bus switch, which means it can switch ten separate data lines. This capability is essential for complex digital systems that require efficient data routing and bandwidth management.
  • Low On-State Resistance: The device features a low on-state resistance, typically around 5 ohms. This low resistance ensures minimal signal distortion and power loss, making it ideal for maintaining signal integrity across the switch.
  • Quick Switching: With fast switching speeds, the 74CBTD3861DGVRE4 can handle high-frequency signals without significant time delays, which is crucial for maintaining the performance of high-speed digital systems.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, typically from 4.5V to 5.5V, which provides flexibility in various application environments and compatibility with standard logic levels.
  • Low Power Consumption: Designed for power-sensitive applications, the 74CBTD3861DGVRE4 consumes minimal power, which helps to extend battery life in portable devices and reduces overall energy costs in stationary systems.

Applications

The versatility of the 74CBTD3861DGVRE4 makes it suitable for a wide range of applications, including:

  • Signal routing in computer motherboards and servers
  • Data bus management in communication equipment
  • Interface switching in consumer electronics
  • High-speed networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74CBTD3861DGVRE4 is no exception, as it undergoes rigorous testing and validation to ensure it meets the industry's highest standards for performance and reliability. This commitment to quality ensures that customers can trust this product to perform consistently in their critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess