EN
  • EN
  • DE

74CBT16245CDGGRE4

Part No 74CBT16245CDGGRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT FET BUS SWITCH 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131201-74CBT16245CDGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16245CDGGRE4 CAD Model

Description

Product Overview: 74CBT16245CDGGRE4 from Texas Instruments

The 74CBT16245CDGGRE4 is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. This product is a member of the CBT (Crossbar Switch Technology) family of devices, which are known for their high-speed bus switch capabilities. The 74CBT16245CDGGRE4 is a 16-bit bus transceiver with 3-state outputs and is particularly suitable for bidirectional communication between two buses of equal width.

With its low on-state resistance, the device allows for connections with minimal propagation delay, making it an excellent choice for applications requiring high-speed data transfer. The 74CBT16245CDGGRE4 is capable of handling data rates up to 500 Mbps, which is ideal for the fast-paced demands of modern digital systems.

This bus transceiver is equipped with two sets of direction control inputs, which provide flexibility in controlling the direction of data flow through the device. It also features an output enable (OE) input that can disable the device's outputs to avoid bus contention. This is particularly useful in systems where multiple bus transceivers are connected to the same data bus.

The 74CBT16245CDGGRE4 operates over a broad voltage range, from 4.5V to 5.5V, allowing it to be used in various logic environments and interfacing scenarios. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance even in extreme conditions.

Designed with a focus on power efficiency, the 74CBT16245CDGGRE4 also features low quiescent power dissipation, which conserves energy in idle states without compromising on performance. It is available in a compact, surface-mount 48-pin TSSOP (Thin Shrink Small Outline Package) that is well-suited for space-constrained applications.

In summary, the 74CBT16245CDGGRE4 from Texas Instruments is a versatile, high-speed 16-bit bus transceiver that offers robust performance for data-intensive applications. Its low propagation delay, bidirectional data flow control, and energy-efficient design make it an ideal solution for interfacing between buses in a wide range of digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess