EN
  • EN
  • DE

SDWL1608C33NJ

Part No SDWL1608C33NJ
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189094-SDWL1608C33NJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1608C33NJ CAD Model

Description

The SDWL1608C33NJ is a wire-wound chip inductor manufactured by Sunlord. This inductor is designed for a wide range of applications where inductance is required for filtering, impedance matching, and circuit tuning.

Applications

  • Mobile communication devices: Used in RF circuits for impedance matching and filtering.
  • Wireless LAN: Employed in WLAN modules for signal conditioning.
  • Bluetooth devices: Integral part of Bluetooth circuits.
  • RF transceivers: Used in RF transceiver circuits for impedance matching and filtering.
  • Broadband communication: Utilized in broadband communication equipment.

Features

  • Compact size: 1.6mm x 0.8mm x 0.8mm (Length x Width x Height).
  • High Q factor: Provides excellent performance in high-frequency applications.
  • Tight inductance tolerance: Ensures consistent performance across different units.
  • Wire-wound construction: Offers superior electrical characteristics compared to other inductor types.
  • Excellent solderability: Ensures reliable connections during PCB assembly.

Benefits

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved performance: High Q factor and tight inductance tolerance contribute to enhanced circuit performance.
  • Reliable operation: Robust construction ensures stable operation in demanding environments.
  • Ease of assembly: Excellent solderability simplifies the PCB assembly process.
  • Cost-effective: Provides a balance of performance and cost for various applications.

Specifications

The SDWL1608C33NJ has an inductance value of 33nH. Other key specifications include its self-resonant frequency (SRF), DC resistance (DCR), and rated current. Consult the official datasheet for precise values regarding these specifications as they are critical for design implementation. The component is typically mounted using standard surface mount technology (SMT) assembly techniques.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess