EN
  • EN
  • DE

74CB3T16212DGGRG4

Part No 74CB3T16212DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS-EXCHANGE SWITCH, 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131187-74CB3T16212DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CB3T16212DGGRG4 CAD Model

Description

Texas Instruments 74CB3T16212DGGRG4 Product Overview

The Texas Instruments 74CB3T16212DGGRG4 is a high-performance, low-voltage 16-bit bus switch from the 74CB series, designed with the modern electronic engineer's needs in mind. This switch is crafted to provide a seamless and efficient connection between two ports without the need for an external diode bridge, making it an ideal choice for applications that demand minimal propagation delay and reduced power consumption.

With its bidirectional switch capability, the 74CB3T16212DGGRG4 can be used in multiplexing and demultiplexing operations, as well as in applications where a temporary isolation of the bus lines is required. The device operates at a voltage range of 2.3V to 3.6V, which allows for compatibility with lower voltage systems and ensures that the switch can be integrated into a wide variety of digital circuits without the need for level shifting.

The 74CB3T16212DGGRG4 offers a 5Ω switch connection between two ports with minimal ON-state resistance, ensuring high-quality signal integrity and reduced signal attenuation. This low ON-state resistance is particularly beneficial in applications that demand high-speed data transfer and minimal signal distortion.

Texas Instruments has designed this bus switch with a quick switch speed that does not compromise the signal quality, making it suitable for high-performance computing, telecommunications, and networking equipment. Additionally, the device is equipped with over-voltage tolerant inputs and outputs, protecting it against unexpected voltage spikes that could otherwise damage the component.

The 74CB3T16212DGGRG4 comes in a TSSOP (Thin Shrink Small Outline Package) type, which is advantageous for space-constrained applications. Its surface-mount design allows for efficient assembly in printed circuit boards, providing a robust and reliable interconnect solution in a compact footprint.

In summary, the Texas Instruments 74CB3T16212DGGRG4 is a versatile and reliable bus switch that offers excellent performance in a variety of digital applications. Its low-voltage operation, high-speed switching, and robust design make it a top choice for engineers looking to optimize their digital communication and processing systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess