EN
  • EN
  • DE

74CB3T16211DGGRE4

Part No 74CB3T16211DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1131184-74CB3T16211DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 74CB3T16211
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74CB3T16211DGGRE4 CAD Model

Description

The 74CB3T16211DGGRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device falls under the category of bus switch ICs, which are used to provide switching functions for data and address paths in a variety of electronic systems.

Key Features

  • Low Power Consumption: The 74CB3T16211DGGRE4 is designed to operate with minimal power consumption, making it ideal for battery-operated devices and power-sensitive applications.
  • High-Speed Switching: With its ability to switch quickly between states, this IC ensures high-speed data transmission, which is critical for modern high-performance electronics.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of signals and making it versatile for different system designs.
  • Low On-State Resistance: The low on-state resistance of the switches within the IC ensures minimal signal distortion and power loss, providing a clear and efficient signal path.

Applications

The 74CB3T16211DGGRE4 is suitable for a broad range of applications, including but not limited to:

  • Memory Interfacing
  • Signal Gating
  • Bus Isolation
  • Data Switching Systems
  • Peripheral Sharing

Package and Quality

The device is housed in a DGG (TSSOP) package, which offers a compact footprint suitable for space-constrained applications while providing reliable connectivity and performance. Texas Instruments is known for its commitment to quality, and the 74CB3T16211DGGRE4 is no exception, meeting rigorous industry standards for manufacturing and reliability.

Environmental Compliance

The 74CB3T16211DGGRE4 is designed to comply with environmental regulations, including RoHS (Restriction of Hazardous Substances), ensuring that it meets global standards for environmental responsibility and user safety.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess