EN
  • EN
  • DE

74CB3Q3245DBQRG4

Part No 74CB3Q3245DBQRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-BIT FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE HIGH-BANDWIDTH BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131178-74CB3Q3245DBQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CB3Q3245DBQRG4 CAD Model

Description

The 74CB3Q3245DBQRG4 is a high-performance, low-voltage, single-pole double-throw (SPDT) bus switch from Texas Instruments. This integrated circuit is designed to provide high-speed switching with low on-state resistance, making it an ideal solution for applications that require efficient data flow and signal routing.

Key Features

  • Low-Voltage Operation: The device operates at a voltage range of 2.3V to 3.6V, which is suitable for low-voltage applications and helps in reducing power consumption.
  • High-Speed Switching: With quick switching capabilities, the 74CB3Q3245DBQRG4 facilitates fast data transmission, which is essential for high-speed communication systems.
  • Low On-State Resistance: The low on-state resistance (Ron) of the switch minimizes signal distortion and voltage drop, ensuring signal integrity is maintained through the switch.
  • 5V Tolerant I/O: Inputs and outputs are tolerant of 5V, even when the device is powered off, providing design flexibility and compatibility with higher voltage logic signals.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, safeguarding it against damage from static electricity and ensuring reliability in sensitive applications.
  • Multiple Configurations: The switch can be configured in various ways, allowing for versatile use in different circuit designs.

Applications

The 74CB3Q3245DBQRG4 is suitable for a wide range of applications, including:

  • Signal routing in communication systems
  • Server and networking equipment
  • Peripheral sharing
  • Data bus isolation and switching
  • Hot-swapping and hot-docking operations

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74CB3Q3245DBQRG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications. The device's robust design and advanced protection features make it a dependable choice for designers looking to enhance their systems with efficient switching capabilities.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess