EN
  • EN
  • DE

74ALVTH16827GRE4

Part No 74ALVTH16827GRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 2.5-V/3.3-V 20-Bit Buffers/Drivers With 3-State Outputs 56-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -32 mA
Lead Free Contains Lead
Logic Function AND, Buffer, Inverting
Low Level Output Current 64 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Number of Bits per Element 10
Number of Channels 20
Number of Elements 2
Number of Input Lines 20
Number of Inputs 20
Number of Output Lines 20
Number of Outputs 16
Number of Pins 56
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 3 ns
Quiescent Current 6 mA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 5.8 ns
Win Source Part Number 1019372-74ALVTH16827GRE4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ALVTH16827GRE4 CAD Model

Description

The 74ALVTH16827GRE4 is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular product is a 20-bit universal bus driver with 3-state outputs, designed to provide high-speed, low-power operation while interfacing with a 3.3V bus in a mixed 3.3V/5V supply environment.

Key Features

  • Bus Hold Data Inputs: The device comes with bus hold data inputs that eliminate the need for external pull-up resistors, simplifying circuit design and reducing board space.
  • High Drive: It provides high-drive outputs (-32mA IOH, 64mA IOL) that can drive large loads or multiple outputs for expanded versatility in various applications.
  • Low Voltage Operation: The 74ALVTH16827GRE4 operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications that require energy efficiency.
  • Power-Off Disable: Outputs and bus hold data inputs are designed to be disabled during power-off, which prevents data backflow into the outputs and protects the device.
  • Flow-Through Architecture: The optimized design of this device enables easy layout in PCB design, with a flow-through architecture that facilitates simple routing of signals.

Applications

The versatility of the 74ALVTH16827GRE4 makes it suitable for a wide range of applications, including:

  • Memory address driving
  • Buffering data lines in servers and telecom systems
  • Signal driving for bus-oriented systems
  • High-speed logic signal processing

Quality and Reliability

Texas Instruments is committed to providing high-quality products that meet rigorous industry standards. The 74ALVTH16827GRE4 is no exception, as it is designed and manufactured to provide reliable performance in critical applications. The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Environmental and Regulatory Compliance

The 74ALVTH16827GRE4 complies with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4339 $50.1865
85+ $1.1765 $100.0025
135+ $1.1398 $153.8730
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess