Product Overview: 74ALVCH16244DGGRE4 by Texas Instruments
The 74ALVCH16244DGGRE4 is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to meet the demands of high-speed signal transmission while maintaining low power consumption. This device belongs to the advanced low-voltage CMOS family (ALVC), which is known for its high noise immunity and minimal propagation delay.
Key Features
- Technology: The 74ALVCH16244DGGRE4 is fabricated with an advanced CMOS process, offering a robust high-speed operation.
- Bus Hold: This device incorporates a bus-hold feature on its inputs, which eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing board space requirements.
- Drive Capability: It has a -32 mA/+64 mA drive capability, making it suitable for driving heavy loads with minimal distortion.
- Operating Voltage Range: The device operates at a 2.3V to 3.6V range, which allows for flexible integration into various system voltage levels.
- Low Power Consumption: The 74ALVCH16244DGGRE4 is designed for low power consumption, with a typical I_CC of only 10 µA, significantly reducing the power requirements of the system.
- Speed: It offers a fast propagation delay, ensuring that signals are relayed quickly and reliably from inputs to outputs.
Applications
The device is ideally suited for a variety of applications that require high-speed data transfer and buffering, including:
- Memory address drivers
- Bus-oriented systems
- Data transmission and buffering in servers
- Signal distribution and processing in telecommunications
Package and Quality
The 74ALVCH16244DGGRE4 is offered in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments is committed to the highest quality standards, and this product meets or exceeds industry requirements for performance and reliability.
With its combination of speed, power efficiency, and robustness, the 74ALVCH16244DGGRE4 from Texas Instruments is an excellent choice for designers looking to optimize their high-speed digital systems.