EN
  • EN
  • DE

74ALVCH162344GRG4

Part No 74ALVCH162344GRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 1-BIT TO 4-BIT ADDRESS DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130927-74ALVCH162344GRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162344GRG4 CAD Model

Description

The Texas Instruments 74ALVCH162344GRG4 is a high-performance, 16-bit bus transceiver designed with 3-state outputs. It is part of the advanced low-voltage CMOS (ALVC) family, which operates at a nominal voltage of 2.5V or 3.3V. This makes the device suitable for interfacing with lower voltage systems and is particularly useful in mixed 3.3V/5V supply environments.

The 74ALVCH162344GRG4 is equipped with a set of features that make it ideal for high-speed data transfer and buffering applications. It has two separate 16-bit bus transceiver sections, each with its own output-enable (OE) input. When OE is low, the device transmits data from the A bus to the B bus, and when OE is high, the B bus is isolated from the A bus, effectively placing the outputs in a high-impedance state.

One of the key advantages of this transceiver is its bus-hold feature on the A and B ports, which eliminates the need for external pull-up or pull-down resistors. This feature helps maintain the last known state of the bus lines when they are left floating. Additionally, the device offers low static and dynamic power consumption, which is critical in power-sensitive applications.

The 74ALVCH162344GRG4 also boasts a wide data bandwidth, capable of supporting high-speed signal processing and data flow. Its balanced propagation delays and transition times ensure signal integrity over long distances and through complex interconnects.

Designed with latch-up performance that exceeds 250mA per JESD 17, the 74ALVCH162344GRG4 offers robust ESD protection. The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Overall, the Texas Instruments 74ALVCH162344GRG4 is a versatile and reliable choice for designers looking to improve data transfer in their digital systems, with its combination of high-speed performance, low power consumption, and robust protection features.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess