EN
  • EN
  • DE

74ALVC164245DGGRE4

Part No 74ALVC164245DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT 3.3-V TO 5-V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 3.6V
Voltage - VCCB 3V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130905-74ALVC164245DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245DGGRE4 CAD Model

Description

Product Overview: Texas Instruments 74ALVC164245DGGRE4

The Texas Instruments 74ALVC164245DGGRE4 is a high-performance, 16-bit dual-supply bus transceiver designed with two data flow directions. This integrated circuit is part of the ALVC family, which is characterized by its low-voltage operation and high-speed interface technology. The device is particularly suitable for asynchronous communication between two buses of different voltage domains.

Key Features

  • Voltage Level Translation: The 74ALVC164245DGGRE4 is capable of translating signals between two different voltage domains, ranging from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side. This makes it ideal for interfacing between low-voltage microprocessors and standard 5V TTL/CMOS logic levels.
  • High-Speed Operation: With a maximum data rate of 380 Mbps (190 MHz), this transceiver is suitable for high-speed signal transmission, ensuring minimal propagation delay and efficient data handling in critical applications.
  • Bus Hold Function: The device includes a bus hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to maintain last active states if the data input becomes disconnected.
  • Low Power Consumption: The 74ALVC164245DGGRE4 has been optimized for low power consumption, making it an energy-efficient choice for battery-powered and power-sensitive applications.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all pins to prevent damage from static electricity and improve the longevity of the device.

Applications

The versatility of the 74ALVC164245DGGRE4 makes it suitable for a wide range of applications, including:

  • Bus isolation in multi-voltage systems
  • Level shifting for mixed-voltage designs
  • Microprocessor or microcontroller interface
  • Data communication in telecom and networking equipment
  • Signal bridging in automotive and industrial electronics

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, designated by the 'DGG' suffix in its part number. The 'RE4' suffix indicates the device's compliance with RoHS standards, ensuring environmental friendliness by avoiding the use of certain hazardous substances in its manufacture. With Texas Instruments' commitment to quality, the 74ALVC164245DGGRE4 is designed to meet the stringent requirements of the electronics industry, providing reliability and performance for sophisticated electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0855 $50.0520
52+ $1.9536 $101.5872
80+ $1.8876 $151.0080
114+ $1.7556 $200.1384
148+ $1.6896 $250.0608
185+ $1.6236 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,210 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess