EN
  • EN
  • DE

74ALVC16244ADGGRE4

Part No 74ALVC16244ADGGRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-Bit Buffer/Driver With 3-State Outputs 48-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Contact Plating Gold
High Level Output Current -24 mA
Lead Free Lead Free
Logic Function Buffer, Inverting
Low Level Output Current 24 mA
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Bits 16
Number of Bits per Element 4
Number of Channels 16
Number of Elements 4
Number of Input Lines 16
Number of Inputs 16
Number of Output Lines 3
Number of Outputs 16
Number of Pins 48
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 3.6 ns
Quiescent Current 40 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 5.7 ns
Win Source Part Number 1166234-74ALVC16244ADGGRE4
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC16244ADGGRE4 CAD Model

Description

Product Overview: Texas Instruments 74ALVC16244ADGGRE4

The 74ALVC16244ADGGRE4 is a high-performance, 16-bit buffer/line driver from Texas Instruments, designed to provide high-speed, low-voltage operation for a wide range of applications. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high noise immunity.

Key Features

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Channels: 16
  • Output Type: 3-State
  • Supply Voltage Range: 1.65V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: TSSOP-48
  • Data Rate: High-speed data transfer capability
  • ESD Protection: Exceeds 2000V HBM (Human Body Model)

The 74ALVC16244ADGGRE4 is equipped with two separate output-enable (OE) inputs, allowing the user to control the output states in a flexible manner. Each OE controls eight channels, which can be useful in applications requiring multiplexing or data path control. The device's 3-state outputs also enable connection to a bus-organized system without the need for external pull-up resistors.

Applications

This buffer/line driver is suitable for a variety of applications, including:

  • Bus interface or signal buffering in communication systems
  • Memory address drivers
  • Data transmission and multiplexing
  • Server and networking equipment
  • High-speed data paths in computing and storage

With its low-voltage operation, the 74ALVC16244ADGGRE4 is particularly well-suited for interfacing with modern microprocessors and FPGAs that operate at reduced voltage levels. Additionally, the device's robust ESD protection ensures reliability and longevity in electrostatically sensitive environments.

Overall, the Texas Instruments 74ALVC16244ADGGRE4 represents a versatile and reliable choice for designers looking to optimize their digital systems with high-speed signal buffering and driving capabilities.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8790 $51.8220
43+ $2.3623 $101.5789
66+ $2.2885 $151.0410
91+ $2.2147 $201.5377
117+ $2.1408 $250.4736
157+ $1.9194 $301.3458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 964 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess