Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer Texas Instruments
Win Source Part Number 164682-74ALS160
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS160 CAD Model

Description

Description

The 74ALS160 is a high-speed 4-bit binary counter designed for applications requiring precise timing and synchronized data operations. Manufactured for reliability and efficiency, this counter provides excellent performance in various digital circuits.

Features and Benefits

  • High-Speed Operation: Ensures accurate and quick data processing.
  • Clear and Count Enable Inputs: Provides easy control and reset functionalities.
  • Synchronous Operation: Enhances timing accuracy and data synchronization.

Applications

  • Digital Clocks
  • Frequency Dividers
  • Data Communication Systems

Additional Information: The 74ALS160 supports TTL-compatible inputs and outputs, making it suitable for seamless integration into existing TTL logic families.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ECAD model for 74FCT162823CTPAG
Harris Corporation
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT109M
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1BIT 14SSOP
Need more? Email Us
ECAD model for 74HCT74DB,118
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HCT273DB,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP1G74GN,115
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74ABT374ADB,118
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Lowest to $2.6775
ECAD model for SN74HC273QDWRG4Q1
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Lowest to $0.1414
ECAD model for 74LVC1G175GS,132

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention