EN
  • EN
  • DE

74AHCT1G32DBVTG4

Part No 74AHCT1G32DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT POSITIVE-OR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130762-74AHCT1G32DBVTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G32DBVTG4 CAD Model

Description

Product Overview: 74AHCT1G32DBVTG4

The 74AHCT1G32DBVTG4 is a high-speed CMOS device from Texas Instruments designed to meet the requirements of both low power and high-speed applications. This single 2-input positive-OR gate integrates advanced silicon-gate CMOS technology to provide a product that is both robust and efficient, making it suitable for a wide range of electronic applications, including computing, networking, and consumer electronics.

Key Features

  • Logic Type: The device features a 2-input positive-OR gate, which is fundamental for various logic circuit designs.
  • Supply Voltage Range: It operates over a broad supply voltage range of 4.5V to 5.5V, which is compatible with standard TTL (Transistor-Transistor Logic) levels, ensuring versatility in different circuit environments.
  • High-Speed Operation: The 74AHCT1G32DBVTG4 boasts high-speed performance, which is crucial for applications requiring quick signal processing and minimal delay.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Output Drive Capability: The gate can drive up to 8 LSTTL (Low-Power Schottky TTL) loads, providing sufficient current for most logic-level interfacing needs.
  • Package: It comes in a DBV (SOT-23) package, which is known for its small footprint and is suitable for space-constrained applications.
  • Operating Temperature: The device is designed to operate over a wide temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications

The versatility of the 74AHCT1G32DBVTG4 makes it an excellent choice for a multitude of applications. It's commonly used in:

  • Logic level shifting
  • Function generation
  • Signal gating
  • Arithmetic operations
  • Boolean logic implementations

With its combination of speed, power efficiency, and reliability, the 74AHCT1G32DBVTG4 from Texas Instruments is a preferred component for designers looking to incorporate a dependable OR gate function into their electronic systems. Whether for industrial, commercial, or consumer applications, this device delivers the performance needed to meet the demands of modern electronic circuitry.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3767 $50.8545
325+ $0.3091 $100.4575
505+ $0.2995 $151.2475
695+ $0.2898 $201.4110
895+ $0.2802 $250.7790
1,195+ $0.2512 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess