The Texas Instruments 74AHCT1G125DCKTE4 is a high-speed Si-gate CMOS device that is part of the 74AHCT family, characterized by its robust performance and compatibility with TTL levels. This particular component is a single bus buffer gate with a 3-state output, which is designed to allow the output to assume a high impedance state, effectively disconnecting the output from the circuit.
Key Features
- Logic Type: Single non-inverting buffer/line driver with 3-state output.
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL levels.
- High Noise Immunity: Possesses a VCC range of 4.5V to 5.5V.
- Output Capability: Capable of driving up to 15 LSTTL loads.
- High-Speed Performance: Offers typical tpd of 8ns with a maximum of 10ns.
- Low Power Consumption: ICC is typically only 20μA.
- Package: Supplied in a small SC-70 (SOT-353) package, which is ideal for space-constrained applications.
- Temperature Range: Suitable for operation in a wide temperature range from -40°C to +85°C.
Applications
The Texas Instruments 74AHCT1G125DCKTE4 is versatile and can be used in a variety of applications, including:
- Buffering and driving bus lines or high-capacitance loads.
- Logic level shifting from TTL to CMOS levels or vice versa.
- Control line driving, allowing for the connection or disconnection of data lines to a bus.
- Use in systems requiring 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
This device's 3-state output feature makes it particularly useful in multiplexed data transmission systems and in creating interface circuits that require the ability to disconnect the output from the rest of the system. The Texas Instruments 74AHCT1G125DCKTE4 is a reliable and high-performing component that offers designers flexibility and efficiency in their digital logic designs.