The 74AHCT1G125DBVTE4 is a high-speed, single-buffer gate with 3-state outputs from Texas Instruments, designed to operate in a wide range of applications where buffering is required. This integrated circuit is a part of the 74AHCT family, which is known for its high-speed performance with CMOS-level input voltage levels.
Key Features
- Logic Type: Single Non-Inverting Buffer/Line Driver with 3-State Output
- Operating Voltage: 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
- High Drive: Capable of driving up to 8 mA at the output, allowing for direct drive of LEDs or other high-current devices.
- High-Speed: Propagation delay times as low as 3.9ns, ensuring fast signal processing for critical applications.
- Output Capability: 3-state outputs that can be placed in high-impedance mode, allowing for bus-oriented applications.
- Package: Comes in a compact SOT-23-5 package, ideal for space-constrained applications.
Applications
The 74AHCT1G125DBVTE4 is versatile and can be used in a variety of applications, including:
- Buffering and driving bus lines
- Signal gating
- Logic level shifting
- Memory address drivers
- Switching LED displays
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The 74AHCT1G125DBVTE4 is manufactured to the highest standards, ensuring consistent performance and longevity in your application. Whether you're designing consumer electronics, industrial controls, or automotive systems, you can trust this product to meet your needs.
Environmental Information
The 74AHCT1G125DBVTE4 is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility. This product is designed for eco-friendly applications and adheres to international regulations limiting the use of hazardous substances in electronic components.