The 74AHC1GU04DCKR is a high-speed CMOS device designed and manufactured by Texas Instruments. This integrated circuit is a single inverter gate that operates on a wide range of supply voltages, from 2V to 5.5V. It is part of the 74AHC family, which is known for its high-speed operation, comparable to the equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation.
Key Features
- Logic Type: Inverter
- Output Current: ±8 mA
- Voltage - Supply: 2 V ~ 5.5 V
- Operating Temperature: -40°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: 5-TSSOP, SC-70-5, SOT-353
- Propagation Delay: 3.9ns at 4.5V
Performance and Quality
The 74AHC1GU04DCKR is designed for optimized power consumption and speed. It is capable of transforming an input signal within nanoseconds, ensuring rapid signal processing for high-speed applications. The device is also characterized for operation from -40°C to 125°C, making it suitable for a wide range of industrial and commercial applications.
Applications
This inverter gate is versatile and can be used in various applications such as:
- Logic inversion
- Signal conditioning
- Oscillator circuits
- Pulse shaping
- High-speed data processing
Reliability
Texas Instruments is known for its commitment to quality, and the 74AHC1GU04DCKR is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance. The device is delivered in a small 5-pin SC-70 package, which is ideal for space-constrained applications.
For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their support team for further assistance.