EN
  • EN
  • DE

74ACT16841DL

Part No 74ACT16841DL
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 20-BIT BUS-INTERFACE D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC 20-BIT D-TYPE LATCH 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 7.7ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ACT16841
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1130484-74ACT16841DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16841DL CAD Model

Description

The 74ACT16841DL is a high-performance, 20-bit universal bus driver designed by Texas Instruments, which is renowned for its robust and reliable integrated circuits. This particular device is part of the 74ACT series, which is compatible with the industry-standard ACT logic family, offering a perfect blend of speed and power consumption.

Key Features:

  • High-Speed Operation: The 74ACT16841DL is characterized by its high-speed operation, which is essential for modern digital systems requiring rapid data transfer and processing capabilities.
  • Low Power Consumption: Despite its speed, the device maintains low power consumption, making it an energy-efficient choice for a wide range of applications.
  • 20-Bit Bus Interface: It features a 20-bit bus interface, which allows it to drive or receive data on a 20-line bus, making it ideal for complex digital systems.
  • 3-State Outputs: The outputs of the 74ACT16841DL are 3-state, which means they can be set to a high, low, or high-impedance state, providing versatility in bus management.
  • Wide Operating Voltage Range: It supports a wide operating voltage range, which is typically from 4.5V to 5.5V, allowing for flexibility in different circuit environments.

Applications:

The versatility of the 74ACT16841DL makes it suitable for a broad spectrum of applications, including:

  • High-speed data transfer systems
  • Memory drivers
  • Bus-oriented systems
  • Microprocessor or microcontroller extension

Product Specifications:

Parameter Value Logic Family ACT Logic Type Universal Bus Driver Number of Bits per Element 20 Output Type 3-State Operating Voltage Range 4.5V to 5.5V Mounting Type Surface Mount Package / Case 56-BSSOP

With its combination of speed, efficiency, and versatility, the 74ACT16841DL from Texas Instruments is an excellent choice for designers looking to implement a reliable bus driving solution in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess