EN
  • EN
  • DE

74ACT16841DGGR

Part No 74ACT16841DGGR
Manufacturer Texas Instruments
Catalog Hard To Find
Description 20-BIT BUS-INTERFACE D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130483-74ACT16841DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT16841DGGR CAD Model

Description

The 74ACT16841DGGR is a high-performance, 20-bit buffer and line driver designed to address the requirements of high-speed data transmission systems. Manufactured by Texas Instruments, this device is part of the 74ACT family, which is renowned for its advanced CMOS logic operating at high speeds with low power consumption.

Key Features

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: 2
  • Number of Bits per Element: 10
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-TSSOP (0.240", 6.10mm Width)
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Performance and Durability

The 74ACT16841DGGR is designed to deliver high-speed performance while maintaining signal integrity across a wide range of operating conditions. Its robust design ensures reliable operation even in harsh environments, making it an ideal choice for industrial and telecommunications applications.

Applications

With its high drive capability and fast switching speeds, the 74ACT16841DGGR is suitable for a variety of applications, including:

  • Bus Interface/Buffering
  • Data Transmission Systems
  • Signal Distribution and Routing
  • Memory Address Drivers
  • Backplane Driving
  • Level Shifting Applications

Environmental Compliance

The 74ACT16841DGGR is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This ensures that the product is environmentally friendly and suitable for use in various markets worldwide.

Ordering Information

For ordering and detailed specifications, visit the Texas Instruments website or contact an authorized distributor. The part number for this product is 74ACT16841DGGR, and it is supplied in a TSSOP-48 package.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess