EN
  • EN
  • DE

74ACT16543DLRG4

Part No 74ACT16543DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRGISTERED TRANSCVR 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765014-74ACT16543DLRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16543DLRG4 CAD Model

Description

74ACT16543DLRG4 Integrated Circuit by Texas Instruments

The 74ACT16543DLRG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This IC is part of the 74ACT series, known for its advanced CMOS logic technology which combines the speed of NMOS with the low power consumption of CMOS. The 74ACT16543DLRG4 is specifically a 16-bit transparent D-type latch with 3-state outputs, making it an ideal choice for temporary data storage and transfer operations in computing and digital systems.

With its wide operating voltage range of 4.5V to 5.5V, the 74ACT16543DLRG4 is versatile and can be used in various applications that require a robust and reliable logic interface. It is characterized for operation from -40°C to 85°C, ensuring functionality across a broad spectrum of temperature conditions, which is critical for industrial and automotive applications.

The device features two separate sections, each with 8 bits. Each section can be controlled independently by the latch enable (LE) and output enable (OE) inputs, providing designers with flexibility in managing data flow. When the latch enable input is high, the Q outputs follow the data (D) inputs. If the latch enable input is taken low, the Q outputs are latched at the levels set up at the D inputs.

The 74ACT16543DLRG4 also boasts 3-state outputs, which means that the outputs can be set to one of three conditions: logical high, logical low, or high impedance. The high impedance state is particularly useful when the outputs are not needed, as it minimizes power consumption and prevents bus contention by effectively removing the device from the bus line.

Encased in a 48-pin LSSOP (Low Profile Small-Outline Package), the 74ACT16543DLRG4 has a compact footprint that is suitable for space-constrained applications. Its packaging is designed for optimal heat dissipation and reliability, ensuring consistent performance even under strenuous conditions.

In summary, the Texas Instruments 74ACT16543DLRG4 is a powerful and reliable component for designers seeking a high-speed and low-power solution for data storage and bus interface applications. Its robust feature set and flexible design make it an excellent choice for a wide range of digital logic systems.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess