Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 764981-74ACT11245DW
Family Name 74ACT11245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11245DW CAD Model

Description

Product Overview: 74ACT11245DW from Texas Instruments

The 74ACT11245DW is a versatile, high-speed dual octal transceiver designed and manufactured by Texas Instruments. This integrated circuit is part of the 74ACT family, which is known for its advanced high-speed CMOS technology. The 74ACT11245DW is designed to provide bidirectional interface communication between two buses in a digital system.

Key Features

  • Logic Type: Dual Octal Transceiver
  • Bus Direction: Bidirectional
  • Number of Channels: 8 per side, 16 total
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: High/Low
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24 Wide
  • Operating Temperature: -40°C to +85°C
  • Logic Level - Low: 0.8V max
  • Logic Level - High: 2V min

Product Description

The 74ACT11245DW provides high-drive outputs which can handle high current loads, making it suitable for driving capacitive or low-impedance loads. Its bidirectional data path allows for versatile use in various applications including data buses and signal pathways. Each byte has separate control inputs which can be used to put the output into high-impedance state, allowing for use in multi-master systems.

This transceiver is designed with a non-inverting bus transceiver with 3-state outputs and is capable of operating as two 8-bit transceivers or one 16-bit transceiver. The device allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic levels at the direction-control (DIR) and output-enable (OE) inputs.

Manufactured in a 24-pin SOIC package, the 74ACT11245DW is suitable for a wide range of applications in telecommunications, computing, and industrial electronics, where high-speed and reliable data transfer is crucial. Its robust design ensures that it can operate under harsh conditions while providing consistent performance.

With its advanced features and reliable performance, the 74ACT11245DW from Texas Instruments is an excellent choice for designers looking to implement efficient and high-speed data bus communication in their systems.

You May Also Be Interested in

Diodes Incorporated
Single Bus Buffer Gate with 3-State Output 5.5V
Lowest to $0.2531
ECAD model for 74LVC1G125XN5G
Analog Devices Inc.
Multipoint LVDS Transceiver
Lowest to $5.0611
ECAD model for ADN4693EBR
Texas Instruments
Single Bus Buffer Gate with 3-State Output 5.5V
Lowest to $0.2978
ECAD model for 74LVC1G126DBV
Texas Instruments
16-Bit Dual Supply Bus Transceiver
Lowest to $1.1909
ECAD model for 74ALVC164245DGGR
Nexperia USA Inc.
Single-Bit Dual-Supply Bus Transceiver 5.5V
Lowest to $0.4466
ECAD model for 74LVC1T45GS
Nexperia USA Inc.
Octal Buffer/Line Driver with 3-State Outputs
Lowest to $0.4466
ECAD model for 74AHC541BQ
ON Semiconductor
Low voltage hex buffer with open-drain outputs
Lowest to $0.4466
ECAD model for 74LCX07YM
Nexperia USA Inc.
IC BUFFER NON-INVERT 3.6V 6XSON
Need more? Email Us
ECAD model for 74AUP2G17GM,132
Texas Instruments
IC TXRX NON-INVERT 5.5V 20-LCC
Need more? Email Us
ECAD model for 5962-9221405M2A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3570 $58.9270
26+ $4.3956 $114.2856
40+ $4.2581 $170.3240
55+ $4.1208 $226.6440
71+ $3.9834 $282.8214
95+ $3.5713 $339.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 168 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention