EN
  • EN
  • DE

TPS2394PWR

Part No TPS2394PWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 14TSSOP / Hot Swap Controller 1 Channel -48V 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply -80V ~ -12V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1 mA
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number TPS2394
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355802-TPS2394PWR
Ultra Librarian 3D Model Ultra Librarian TPS2394PWR CAD Model

Description

The TPS2394PWR is a sophisticated power interface switch designed by Texas Instruments, tailored to manage power distribution in a precise and efficient manner. This device is particularly adept at handling hot-swap applications, where electronic components must be inserted or removed without the need to power down the system. The TPS2394PWR is housed in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint suitable for space-constrained applications.

Key Features

  • Hot Swap Capability: Allows for the safe insertion and removal of circuit cards and components without the need to power down the system.
  • Integrated Charge Pump: The device includes an on-chip charge pump that facilitates the control of an external N-channel MOSFET without the need for additional external components.
  • Adjustable Current Limit: Provides the ability to set a precise current limit threshold via an external resistor, enhancing protection against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): Ensures that the switch remains off if the supply voltage drops below a certain threshold, preventing malfunctioning due to insufficient power.
  • Overcurrent Fault Reporting: In the event of an overcurrent condition, the TPS2394PWR reports the fault through a status flag, allowing for system-level response and intervention.
  • Thermal Shutdown: Offers additional protection by turning off the switch during excessive temperature conditions, thereby safeguarding the system and components.

Applications

The TPS2394PWR is versatile in its use and is ideal for a wide range of applications, including:

  • Server and Telecom Hot Swap Systems
  • Network Routers and Switches
  • RAID Systems
  • Industrial Equipment

Reliability and Performance

With Texas Instruments' reputation for quality and performance, the TPS2394PWR is manufactured to the highest standards. It operates over a wide temperature range and is designed to meet the rigorous demands of industrial and telecommunications environments. When it comes to managing power with precision and reliability, the TPS2394PWR is a top-tier solution for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0960 $54.8640
20+ $5.0018 $100.0360
31+ $4.8455 $150.2105
43+ $4.6892 $201.6356
56+ $4.5329 $253.8424
74+ $4.0640 $300.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,409 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess