Product Overview: 74AC11245PW from Texas Instruments
The 74AC11245PW is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is a versatile octal bus transceiver that features dual-directional data flow, making it an essential component for facilitating communication between data buses in a variety of digital systems.
Key Features
- Octal Bidirectional Transceiver: The 74AC11245PW comes with eight bidirectional data lines, allowing for efficient data transfer in both directions. This makes it ideal for interfacing between different parts of a system or between different systems altogether.
- 3-State Outputs: Each data line is equipped with a 3-state output that can be either high, low, or high-impedance. This feature allows for connection to a bus without affecting the bus state when not actively driving it.
- Wide Operating Voltage: The device operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with both 5V and 3.3V logic levels.
- High Drive Current: The 74AC11245PW is capable of sourcing and sinking high drive currents, which is essential for driving capacitive loads and maintaining signal integrity across a bus.
- Low Power Consumption: Designed with power efficiency in mind, the device consumes low power, making it suitable for battery-operated and power-sensitive applications.
Applications
The 74AC11245PW is a highly adaptable component that is used across various applications including:
- Data communication systems
- Microprocessor bus interfaces
- Data multiplexing
- Signal gating
- Memory switching
Package and Quality
The device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the "PW" suffix in its name. This compact package is suitable for space-constrained applications and provides reliable performance even in harsh environments. Texas Instruments is known for its commitment to quality, and the 74AC11245PW is no exception, meeting stringent industry standards for durability and reliability.
With its robust feature set and flexibility, the 74AC11245PW from Texas Instruments is a top choice for designers looking for a high-quality bus transceiver to integrate into their digital systems.