EN
  • EN
  • DE

74AC11244DWG4

Part No 74AC11244DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130306-74AC11244DWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC11244DWG4 CAD Model

Description

The 74AC11244DWG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to interface with 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This integrated circuit is an ideal component for ensuring signal integrity in high-speed data paths and is commonly used in a wide range of applications such as memory modules, bus drivers, and data transmission systems.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Supply Voltage Range: 2 V to 6 V
  • Output Current: High/Low -24 mA / 24 mA
  • Package: 24-SOIC (0.295", 7.50mm Width)
  • Temperature Range: -40°C to 85°C
  • Logic Level - Low: 0.5 V Max at VCC = 3.3V, 0.8 V Max at VCC = 4.5V
  • Logic Level - High: 2.4 V Min at VCC = 3.3V, 3.7 V Min at VCC = 4.5V

Performance Advantages:

The 74AC11244DWG4 is built using Texas Instruments' advanced CMOS technology which provides the device with an enhanced speed-performance while maintaining a low power consumption. The octal buffer/line driver features non-inverting buffers with high-current outputs capable of driving heavily loaded outputs for bus-oriented applications. Its 3-state outputs ensure that it can be connected directly to a bus-structured system without the need for interface or pull-up components.

Applications:

Due to its robust design and versatility, the 74AC11244DWG4 is suitable for a variety of applications, including:

  • Memory address drivers
  • Bus-oriented systems
  • Clock drivers
  • Data transmission systems
  • Input/Output port drivers

With its reliable performance and Texas Instruments' commitment to quality, the 74AC11244DWG4 is a solid choice for designers looking for a dependable octal buffer/line driver to enhance their system's signal integrity and drive capabilities.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess