EN
  • EN
  • DE

74AC11139PWLE

Part No 74AC11139PWLE
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 2-Line To 4-Line Decoders/Demultiplexers 16-TSSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Win Source Part Number 1040062-74AC11139PWLE
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74AC11139PWLE CAD Model

Description

The Texas Instruments 74AC11139PWLE is a high-speed CMOS Dual 2-Line to 4-Line Decoder/Demultiplexer integrated circuit designed to deliver exceptional performance in a wide range of digital applications. This versatile component is known for its ability to handle fast signal switching with minimal power consumption, making it an ideal choice for modern electronic systems.

Key Features

  • Logic Type: Dual 2-Line to 4-Line Decoder/Demultiplexer
  • Supply Voltage Range: 2V to 6V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • High-Speed Operation: Capable of handling fast signal transitions, which is critical for high-performance digital systems.
  • Low Power Consumption: Optimized for low power dissipation, conserving energy in battery-powered and energy-sensitive applications.
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, providing sufficient current for many peripheral devices.
  • Package Type: Available in a TSSOP (Thin Shrink Small Outline Package) format, which is suitable for space-constrained applications.
  • Temperature Range: Operates within a broad temperature range, ensuring reliability across various operating conditions.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

Applications

The 74AC11139PWLE is highly versatile and can be used in a range of applications, including but not limited to:

  • Data multiplexing
  • Signal routing
  • Memory address decoding
  • Control signal generation
  • Function selection in microprocessor-based systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74AC11139PWLE is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial, commercial, and consumer applications. With Texas Instruments' reputation for excellence, you can trust this product to perform reliably over its intended lifespan.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7400 $51.8000
165+ $0.6072 $100.1880
255+ $0.5883 $150.0165
355+ $0.5693 $202.1015
455+ $0.5503 $250.3865
610+ $0.4934 $300.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess