EN
  • EN
  • DE

74ABTH16260DLRG4

Part No 74ABTH16260DLRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 12-BIT TO 24-BIT MULTIPLEXED D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130283-74ABTH16260DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABTH16260DLRG4 CAD Model

Description

Overview of Texas Instruments 74ABTH16260DLRG4

The Texas Instruments 74ABTH16260DLRG4 is a high-performance integrated circuit that belongs to the 74ABTH series, known for its advanced BiCMOS technology. This particular device is a 12-bit to 24-bit universal bus driver, designed to serve in a wide range of applications that require high-speed and low-power consumption in data transmission and signal processing tasks.

Key Features

  • Technology: Manufactured with BiCMOS technology, the 74ABTH16260DLRG4 offers a perfect balance between CMOS low power consumption and bipolar high-speed capabilities.
  • Bus Interface: This device provides a universal bus interface with 12-bit to 24-bit configurations, making it versatile for various digital systems.
  • High-speed Operation: It is designed to handle high-speed data transmission, ensuring rapid signal processing and minimal delays in data-intensive applications.
  • Low Power Dissipation: Despite its high-speed capabilities, the 74ABTH16260DLRG4 maintains low power dissipation, which is crucial for energy-efficient designs.
  • Output Drive Capability: The device boasts strong output drive capability, ensuring reliable signal integrity even under demanding load conditions.
  • Package: Housed in a 56-pin SSOP (Shrink Small Outline Package), the 74ABTH16260DLRG4 is designed for space-saving applications without compromising performance.

Applications

The versatility of the 74ABTH16260DLRG4 makes it suitable for a broad range of applications, including but not limited to:

  • Data communication systems
  • Signal processing units
  • Networking equipment
  • High-speed computer servers
  • Telecommunications infrastructure

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The 74ABTH16260DLRG4 is no exception, undergoing rigorous testing to ensure it meets the industry's highest standards. With Texas Instruments' reputation, users can expect consistent performance and long-term durability from this universal bus driver.

Whether you're designing a complex digital system or looking for a reliable component for high-speed data handling, the Texas Instruments 74ABTH16260DLRG4 is a choice that promises to deliver performance, efficiency, and quality.

You May Also Be Interested in

Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess