The 74ABTH16245DGVRE4 is a high-performance, non-inverting 16-bit bus transceiver designed by Texas Instruments. This integrated circuit is part of the ABT (Advanced BiCMOS Technology) family, which provides a combination of high-speed operation and low power consumption, making it suitable for interfacing with bus systems in a wide range of applications, including telecommunications, computing, and industrial equipment.
Key Features
- High-Speed Data Transfer: The 74ABTH16245DGVRE4 is capable of transferring data at a high rate, ensuring efficient communication between devices.
- Low Power Consumption: Utilizing advanced BiCMOS technology, this transceiver maintains low power dissipation, which is critical for power-sensitive applications.
- 16-Bit Bidirectional Data Path: The device supports a 16-bit bidirectional data bus, which allows for simultaneous two-way data transmission.
- 3-State Outputs: It features 3-state outputs that enable the bus lines to be used for other purposes when the transceiver is not active, thus improving bus efficiency.
- Multiple Package Options: The 74ABTH16245DGVRE4 is available in a variety of package types, making it adaptable to different board layouts and space constraints.
Applications
The device is well-suited for a range of applications, including:
- Telecommunications systems
- Enterprise servers and data storage
- Networking equipment
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V to 5.5V |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
TSSOP (Thin Shrink Small Outline Package) |
| RoHS Status |
Compliant |
For those looking to incorporate a reliable bus transceiver into their systems, the 74ABTH16245DGVRE4 from Texas Instruments stands out as a robust choice, offering both performance and versatility.