EN
  • EN
  • DE

74ABT18245ADGGRE4

Part No 74ABT18245ADGGRE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description SCAN TEST DEVICES WITH 18-BIT BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130183-74ABT18245ADGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT18245ADGGRE4 CAD Model

Description

Product Overview: 74ABT18245ADGGRE4

The 74ABT18245ADGGRE4 is a high-performance, non-inverting bus transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication in data bus and control bus applications. This integrated circuit is part of the ABT family, which is known for its advanced BiCMOS technology, ensuring a perfect balance between speed and power consumption.

Key Features

  • Technology: Advanced high-speed BiCMOS technology
  • Bus Interface: 18-bit bidirectional data bus
  • Voltage Range: Operates at 5V ±10%
  • Drive Capability: High drive capability with 64 mA output on both the A and B ports
  • Switching Performance: Fast switching with 3.6 ns max propagation delay
  • Power-Off Protection: Provides bus hold on data inputs, eliminating the need for external pull-up/pull-down resistors
  • Flow-Through Architecture: Optimizes the PCB layout
  • Package: Packaged in a 56-pin TSSOP (Thin Shrink Small Outline Package) for reduced space
  • Temperature Range: Industrial range of -40°C to 85°C

Applications

The 74ABT18245ADGGRE4 is suitable for a variety of applications where high-speed, bidirectional data transfer is crucial. It is commonly used in:

  • Data communication systems
  • Networking servers and switches
  • Peripheral interfaces
  • Microprocessor or microcontroller systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The 74ABT18245ADGGRE4 is designed to meet the stringent requirements of the industrial market, ensuring performance and durability across a wide range of environmental conditions.

Ordering Information

For detailed product specifications, technical documents, and ordering information, customers can visit the Texas Instruments official website or contact authorized distributors. The part number 74ABT18245ADGGRE4 is the key identifier for this specific product configuration and packaging.

You May Also Be Interested in

ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess