EN
  • EN
  • DE

74ABT16541ADGVRE4

Part No 74ABT16541ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130171-74ABT16541ADGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16541ADGVRE4 CAD Model

Description

Product Overview: 74ABT16541ADGVRE4 by Texas Instruments

The 74ABT16541ADGVRE4 is a high-performance, 16-bit buffer and line driver designed by Texas Instruments (TI) to address the requirements of high-speed bus interface applications. This integrated circuit is part of the ABT range, which stands for Advanced BiCMOS Technology, indicating that it combines the high speed of Bipolar with the power efficiency of CMOS technology, making it ideal for interfacing with bus systems in computing and telecommunications equipment.

With its two separate 8-bit bus interfaces, the 74ABT16541ADGVRE4 can be used either as two independent 8-bit buffers or a single 16-bit buffer. This flexibility allows for easy integration into various system architectures. Each 8-bit section is equipped with 3-state outputs, which enable the device to be used in bus-oriented applications. The 3-state control gate is a crucial feature that allows the output to be set to a high impedance state, effectively disconnecting it from the bus. This is necessary to prevent bus contention in systems where multiple drivers can share the same bus lines.

The device operates from a 5V supply, which is common in digital systems, ensuring compatibility with a wide range of existing designs and standard logic levels. The 74ABT16541ADGVRE4 also features a broad operating temperature range, making it suitable for industrial applications that may experience more extreme environments.

Manufactured in a 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, the 74ABT16541ADGVRE4 is designed for space-efficient mounting on printed circuit boards, providing a compact solution without sacrificing performance. The TSSOP package also aids in heat dissipation, which is crucial for maintaining stability and reliability under high-speed operation.

For designers and engineers looking for a robust and versatile buffer/line driver, the 74ABT16541ADGVRE4 from Texas Instruments offers a reliable solution that combines speed, power efficiency, and functional flexibility. Its advanced features make it an excellent choice for a variety of high-speed digital interfacing applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess