EN
  • EN
  • DE

74ABT162601DLRG4

Part No 74ABT162601DLRG4
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description 18-Bit Universal Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Direction Bidirectional
High Level Output Current 64 mA
Lead Free Contains Lead
Logic Function Transceiver
Low Level Output Current 32 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 18
Number of Circuits 1
Number of Elements 1
Number of Outputs 18
Number of Pins 56
Operating Supply Voltage 5 V
Output Current 64 mA
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 4.8 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 6.2 ns
Weight 694.790113 mg
Win Source Part Number 1040051-74ABT162601DLRG4
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ABT162601DLRG4 CAD Model

Description

The 74ABT162601DLRG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments. This device is part of the ABT range of products, known for their advanced biCMOS technology. It is specifically built to cater to the demanding needs of high-speed memory buffering and bus interface applications.

Key Features

  • High-Speed Operation: This IC is capable of operating at very high speeds, making it suitable for applications that require fast signal processing and minimal propagation delay.
  • Wide Bus Interface: With a 16-bit universal bus interface, the 74ABT162601DLRG4 is designed for multiplexed transmission of data, address, and control signals, enhancing the efficiency of bus management in complex systems.
  • Low Power Consumption: The device features low power consumption, which is critical for reducing heat generation and improving the overall power efficiency of the system it is incorporated into.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-oriented system, providing high impedance when not in use and enabling multiple devices to share the same bus lines without interference.
  • Live Insertion Capability: Engineered with live insertion and extraction logic, the 74ABT162601DLRG4 minimizes device and system glitches when modules are plugged in or removed from a live backplane.

Applications

The versatility of the 74ABT162601DLRG4 makes it suitable for a wide array of applications, including:

  • Memory Buffering
  • Bus Interface
  • Data Communication Systems
  • Server and Enterprise Solutions
  • Telecommunication Infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 74ABT162601DLRG4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of TI products. This IC is available in a fine-pitch SSOP (Shrink Small Outline Package), providing a compact solution for space-constrained applications.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess