EN
  • EN
  • DE

6PAIC3254IRHBRQ1

Part No 6PAIC3254IRHBRQ1
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Ultra Low Power Stereo Audio Codec With Embedded miniDSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Audio
Data Interface I2C, SPI
Resolution (Bits) 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 100
Dynamic Range, ADCs / DACs (db) Typ 92 / 100
Operating Supply Voltage 1.5 V ~ 3.6 V
Voltage - Supply, Digital 1.26 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1129683-6PAIC3254IRHBRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 6PAIC3254IRHBRQ1
Introduction Date June 04, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian 6PAIC3254IRHBRQ1 CAD Model

Description

The 6PAIC3254IRHBRQ1 is a state-of-the-art audio interface integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This IC is specifically tailored for automotive audio applications, offering exceptional performance and reliability that meets the stringent requirements of the automotive industry.

Key Features

  • High-Quality Audio: With advanced signal processing technology, the 6PAIC3254IRHBRQ1 delivers crystal-clear audio, ensuring an immersive listening experience for drivers and passengers alike.
  • Multipurpose Audio Switching: It supports multiple audio sources, allowing seamless switching between them without any loss of audio quality.
  • Robust Design: Designed to withstand the harsh conditions of automotive environments, the IC is resilient to temperature variations, vibrations, and electrical noise.
  • Low Power Consumption: The 6PAIC3254IRHBRQ1 is engineered for energy efficiency, which is crucial for battery-powered vehicles and helps to reduce the overall power consumption of the automotive audio system.

Applications

The versatility of the 6PAIC3254IRHBRQ1 makes it suitable for a wide range of automotive audio applications, including:

  • Car audio systems and infotainment
  • Audio signal routing and processing
  • Hands-free calling systems
  • Navigation and voice command systems

Technical Specifications

The 6PAIC3254IRHBRQ1 is built with precision engineering, and its technical specifications are a testament to its superior design:

  • Voltage Range: Optimized for automotive power systems
  • Signal-to-Noise Ratio (SNR): Ensures high fidelity audio output
  • Channel Separation: Minimizes crosstalk between audio channels
  • Thermal Protection: Ensures the IC operates safely under varying temperature conditions
  • Quality Standards: Meets or exceeds automotive industry standards such as AEC-Q100

Whether for luxury sedans, SUVs, or electric vehicles, the 6PAIC3254IRHBRQ1 from Texas Instruments is the go-to audio interface IC for manufacturers who demand the best in automotive audio technology.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9430 $55.5440
18+ $5.6968 $102.5424
28+ $5.5188 $154.5264
38+ $5.3408 $202.9504
49+ $5.1628 $252.9772
65+ $4.6287 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess