EN
  • EN
  • DE

6PAIC3109TWRHMRQ1

Part No 6PAIC3109TWRHMRQ1
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description TLV320AIC3109TWRHMRQ1 / Audio Interface 16 b, 20 b, 24 b, 32 b I²C, I²S 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Audio
Data Interface I2C, I2S
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102
Dynamic Range, ADCs / DACs (db) Typ 93 / 97
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number 6PAIC3109
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 6PAIC3109TWRHMRQ1-ND,296-50844-6,2156-6PAIC3109TWRHMRQ1,296-50844-1,296-50844-2,TEXTIS6PAIC3109TWRHMRQ1
Standard Package 3,000
Win Source Part Number 971031-6PAIC3109TWRHMRQ1
Ultra Librarian 3D Model Ultra Librarian 6PAIC3109TWRHMRQ1 CAD Model

Description

The 6PAIC3109TWRHMRQ1 is a state-of-the-art precision analog integrated circuit from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This high-performance component is engineered to deliver accurate and stable performance in a variety of challenging environments.

Key Features:

  • High Precision: The device offers exceptional accuracy and stability, making it ideal for critical measurement and control systems.
  • Robust Design: Built to withstand harsh conditions, the 6PAIC3109TWRHMRQ1 is capable of operating in extreme temperatures and under electrical stress, ensuring reliable performance in automotive and industrial settings.
  • Wide Operating Voltage Range: This IC is designed to function over a broad range of supply voltages, providing versatility in various power environments.
  • Low Power Consumption: It is optimized for energy efficiency, which is crucial for battery-operated devices and for reducing overall power consumption in systems.
  • Automotive Qualified: The 6PAIC3109TWRHMRQ1 meets stringent automotive qualification standards, including AEC-Q100, which ensures its suitability for use in vehicle electronics.
  • Small Footprint: The compact packaging of the device allows for space-saving designs, which is especially beneficial in applications where board space is at a premium.

Applications:

The 6PAIC3109TWRHMRQ1 is versatile and can be used in a wide array of applications, including:

  • Automotive sensor interfaces
  • Industrial control systems
  • Data acquisition systems
  • Precision instrumentation
  • Battery management systems

With its combination of precision, robustness, and efficiency, the 6PAIC3109TWRHMRQ1 from Texas Instruments is a top choice for designers looking to enhance the performance and reliability of their automotive or industrial electronic systems.

You May Also Be Interested in

ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0455 $52.5915
31+ $3.3194 $102.9014
47+ $3.2157 $151.1379
65+ $3.1119 $202.2735
84+ $3.0082 $252.6888
112+ $2.6970 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess