EN
  • EN
  • DE

6PA3100IRHBRQ1

Part No 6PA3100IRHBRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC STEREO 24BIT 8K-192K 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Stereo Audio 24 b 8k ~ 192k I²S 32-VQFN (5x5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name 6PA3100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 6PA3100IRHBRQ1-ND, 296-50843-2, 296-50843-1, 296-50843-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857003-6PA3100IRHBRQ1
Ultra Librarian 3D Model Ultra Librarian 6PA3100IRHBRQ1 CAD Model

Description

The 6PA3100IRHBRQ1 is a high-performance, automotive-grade power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This advanced semiconductor is specifically tailored to meet the stringent requirements of the automotive industry, providing reliable and efficient power control for a wide range of vehicular applications.

Key Features

  • High Integration: The device integrates multiple power control functions in one package, reducing the need for additional components and simplifying system design.
  • Robust Performance: Designed to operate under harsh automotive conditions, it ensures consistent performance over a wide temperature range and provides protection against over-current, over-voltage, under-voltage, and thermal overload.
  • Advanced Power Management: It offers advanced power management capabilities, including step-down and step-up converters, LDOs (Low Drop-Out regulators), and a supervisory circuit to monitor system health.
  • Customizable: The device can be programmed to meet specific application requirements, providing flexibility in power management strategies.
  • Quality and Reliability: As an AEC-Q100 qualified component, the 6PA3100IRHBRQ1 meets the highest quality and reliability standards required for automotive applications.

Applications

The versatility of the 6PA3100IRHBRQ1 makes it suitable for a broad range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other in-vehicle networks that demand reliable power distribution and management.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various battery voltages and transient conditions.
  • Output Voltage Accuracy: Precision output voltage regulation ensures stable operation of connected subsystems.
  • Package: The 6PA3100IRHBRQ1 comes in a compact, thermally enhanced package suitable for space-constrained automotive environments.

With its combination of performance, integration, and reliability, the Texas Instruments 6PA3100IRHBRQ1 is an excellent choice for automotive manufacturers looking to enhance the power management systems within their vehicles.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1896 $50.9480
12+ $8.3607 $100.3284
19+ $8.0995 $153.8905
26+ $7.8382 $203.7932
33+ $7.5769 $250.0377
45+ $6.7931 $305.6895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,355 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess