EN
  • EN
  • DE

5962-9455501VRA

Part No 5962-9455501VRA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Radiation-hardened QMLV, 20-V input, 2-A dual-output phase shifted full bridge 2-MHz PWM controller 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
Lead Free Contains Lead
Length 24.2 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Outputs 4
Number of Pins 20
Output Current 500 mA
RoHS Compliant
Switching Frequency 1 MHz
Thickness 4.57 mm
Weight 219.992299 mg
Width 6.92 mm
Win Source Part Number 1031441-5962-9455501VRA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9455501VRA CAD Model

Description

Product 5962-9455501VRA

Product 5962-9455501VRA Image

The 5962-9455501VRA is a high-performance, precision integrated circuit from Texas Instruments, designed to meet a wide range of demanding applications. This product is part of Texas Instruments' commitment to providing advanced technology and quality electronic components for various industries, including aerospace, military, and telecommunications.

At the heart of this product is a robust architecture that ensures reliability and stability under extreme conditions. The 5962-9455501VRA is characterized by its excellent thermal performance and resistance to radiation, making it an ideal choice for space-grade applications. It operates within a specified temperature range, which allows it to maintain its functionality in environments where standard components might fail.

The device features a compact design, facilitating ease of integration into complex systems without compromising on space. It is manufactured with high-quality materials to withstand the test of time and to provide consistent performance throughout its operational life. The 5962-9455501VRA is a testament to Texas Instruments' dedication to precision engineering and its ability to tailor products to the specific needs of critical sectors.

Furthermore, the 5962-9455501VRA comes with a comprehensive support package that includes detailed technical documentation, application notes, and design resources. This ensures that engineers have access to all the necessary information to incorporate this component into their designs successfully.

In summary, the Texas Instruments 5962-9455501VRA is a testament to innovation, quality, and reliability. It is a component that meets the stringent requirements of advanced electronic systems, offering performance that can be trusted in the most challenging situations.

For pricing and availability, please contact an authorized Texas Instruments distributor or visit the official website.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess