EN
  • EN
  • DE

5962-9214802QRA

Part No 5962-9214802QRA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Transceivers With 3-State Outputs 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Direction Bidirectional
Height 5.08 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 24.2 mm
Logic Function Transceiver
Low Level Output Current 48 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 6.8 ns
Quiescent Current 22 mA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 6.8 ns
Width 6.92 mm
Win Source Part Number 1031440-5962-9214802QRA
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9214802QRA CAD Model

Description

The 5962-9214802QRA is a high-performance, precision integrated circuit brought to you by Texas Instruments, a leader in the semiconductor industry. This microelectronic device is designed to meet the rigorous standards of the aerospace and defense industries, offering unparalleled reliability and functionality under extreme conditions.

The product is part of Texas Instruments' range of space-grade components, which are specifically engineered to withstand the harsh environments of space applications. It features a robust design that ensures optimal performance in the face of radiation, extreme temperatures, and the vacuum of space. The 5962-9214802QRA is a testament to Texas Instruments' commitment to providing cutting-edge technology for critical missions.

Key Features:

  • High Reliability: Qualified under stringent military standards (MIL-STD), ensuring performance in demanding conditions.
  • Radiation Tolerance: Built to resist high levels of ionizing radiation, making it suitable for space applications and high-altitude operations.
  • Temperature Resilience: Operates effectively across a wide temperature range, maintaining stability and functionality.
  • Long-Term Availability: Backed by Texas Instruments' guarantee of extended product life cycles, which is crucial for aerospace projects.

The 5962-9214802QRA is not just a testament to durability; it also delivers on performance. It is designed to integrate seamlessly into complex systems, providing a reliable foundation for mission-critical components. With its advanced specifications and proven track record, this product is an excellent choice for projects where failure is not an option.

Texas Instruments provides comprehensive technical support and documentation for the 5962-9214802QRA, ensuring that engineers can leverage the full potential of the product in their designs. Whether for satellite communication systems, avionics, or other high-stakes applications, the 5962-9214802QRA is the go-to component for professionals who demand the highest standards of quality and performance.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess